The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates across five supply voltage options from 1.62 V to 3.63 V, with a typical current consumption of 3.5 mA at 1.8 V and a startup time of 5 ms. Frequency stability is specified as ±20 ppm or ±25 ppm under industrial temperature ranges from -40°C to 85°C. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it supports 52 standardized frequencies between 3.57 MHz and 77.76 MHz, including 7.3728 MHz. The part includes standby mode, OE/ST control pins, and meets RoHS, REACH, and MSL1 soldering standards. AEC-Q100 compliance is not applicable; automotive variants are covered by different series.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-81-33E-7.372800 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |