The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm and a typical supply current of 3.5 mA at 1.8 V. The device supports a continuous supply voltage range of 1.62 V to 3.63 V, includes standby mode with sub-5 µA current, and starts up in 5 ms. It is RoHS and REACH compliant. The part number SiT1602BI-81-33E-33.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-81-33E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |