The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and accepts a supply voltage range of 1.62 V to 3.63 V. Typical power consumption is 3.5 mA at 1.8 V. The device features a 5 ms startup time, standby mode with currents as low as 0.6 µA, and comes in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance and is rated for MIL-STD-883F mechanical shock and vibration, JESD22 temperature cycling, and MSL1 moisture sensitivity. Frequency stability is ±20 ppm, ±25 ppm, or ±50 ppm depending on temperature range. The part is specified for Industrial temperature grade, consistent with the 'I' suffix in the part number.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-81-30E-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |