SiTime Corporation LVCMOS Oscillators SiT1602BI-81-18N-27.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and industry-standard package options including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. It features a 5 ms startup time, standby mode with microamp-level current, and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. The part is eligible for AEC-Q100 applications via related models SiT8924 and SiT8925.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and industry-standard package options including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. It features a 5 ms startup time, standby mode with microamp-level current, and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. The part is eligible for AEC-Q100 applications via related models SiT8924 and SiT8925.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-81-18N-27.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-81-18N-27.000000
LVCMOS Oscillators SiT1602BI-81-18N-27.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-81-18N-27.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0240.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0123.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1230 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details