The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates across a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm, and supports operating temperatures from -40°C to 85°C. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It consumes 3.5 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The oscillator includes standby mode with current consumption as low as 0.6 µA and a fast startup time of 5 ms. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-73-YYN-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |