SiTime Corporation LVCMOS Oscillators SiT1602BI-73-33E-20.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602BI-73-33E-20.000000 is a low-power, standard frequency oscillator with a 20.000000 MHz output, designed as a drop-in replacement for quartz oscillators. It operates over a supply voltage range of 2.97 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and provides ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. The device is packaged in a 7.0 x 5.0 mm surface-mount case, features LVCMOS/HCMOS-compatible output, and supports standby mode with low power consumption. It has a startup time of 5 ms and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. The part meets MIL-STD-883F and JESD22 environmental standards for shock, vibration, and temperature cycling, and has a maximum operating junction temperature of 95°C at 85°C ambient.

Datasheet Summary
Powered by GS/AI

The SiT1602BI-73-33E-20.000000 is a low-power, standard frequency oscillator with a 20.000000 MHz output, designed as a drop-in replacement for quartz oscillators. It operates over a supply voltage range of 2.97 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and provides ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. The device is packaged in a 7.0 x 5.0 mm surface-mount case, features LVCMOS/HCMOS-compatible output, and supports standby mode with low power consumption. It has a startup time of 5 ms and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. The part meets MIL-STD-883F and JESD22 environmental standards for shock, vibration, and temperature cycling, and has a maximum operating junction temperature of 95°C at 85°C ambient.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-73-33E-20.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-73-33E-20.000000
LVCMOS Oscillators SiT1602BI-73-33E-20.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-73-33E-20.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0292.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2920 MHz
Frequency Stability 50 ppm
View Details