The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz oscillators. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V. The device provides 52 standard frequencies between 3.57 MHz and 77.76 MHz, with typical current consumption of 3.5 mA at 1.8 V and a startup time of 5 ms. It includes standby mode to reduce power consumption and offers industry-standard package sizes of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator is RoHS and REACH compliant and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-72-YYN-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |