The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and operates over the industrial temperature range of -40°C to +85°C. The device supports supply voltages from 1.62 V to 3.63 V, draws 3.5 mA typical current at 1.8 V, and features a 5 ms startup time and standby mode with current as low as 0.6 μA at 1.8 V. Frequency stability is ±20 ppm inclusive of aging, temperature, and voltage variations. It is RoHS and REACH compliant, with no Pb, halogens, or antimony. The part is pin-compatible with quartz XOs and supports OE and ST control pins for output enable and standby functionality.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-72-33N-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |