SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz oscillators. It supports 52 frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. Available in 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. Features 5 ms startup time, standby mode with 0.6 μA current at 1.8 V, and supply voltage range of 1.62 V to 3.63 V. Frequency stability is ±20 ppm including initial tolerance, aging, temperature, and supply variations. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Meets MIL-STD-883F and JESD22 environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-72-30E-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |