The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a drop-in replacement for quartz XOs. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm and a supply voltage range of 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS output, 5 ms startup time, and standby mode for power savings. Available in industry-standard packages including 2.0×1.6 mm, 2.5×2.0 mm, 3.2×2.5 mm, 5.0×3.2 mm, and 7.0×5.0 mm. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-71-YYN-33.333330 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |