The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as tight as ±20 ppm and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 µA. The device offers a 5 ms startup time and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over an industrial temperature range of -40°C to 85°C, is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards. The part number SiT1602BI-71-33S-4.0
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-71-33S-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |