The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible outputs. It is available in industry-standard package sizes including 3.2 x 2.5 mm, operates over a temperature range of -40°C to 85°C, and supports a continuous supply voltage from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 µA. The device features a 5 ms startup time, ±20 ppm frequency stability, and meets RoHS, REACH, and MSL1 moisture sensitivity standards. It is pin-compatible with quartz oscillators and designed for applications including SSD, IP cameras, and high-speed serial interfaces.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-YYN-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |