The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and pin-to-pin compatibility with quartz XOs. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. Five industry-standard packages are available: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device features standby mode with sub-5 µA current, a 5 ms startup time, and ±20 ppm frequency stability over temperature and aging. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant, with MSL1 moisture sensitivity and qualified for mechanical shock and vibration per MIL-STD-883F and JESD22.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-33S-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |