SiTime Corporation LVCMOS Oscillators SiT1602BI-32-33E-8.192000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602BI-32-33E-8.192000 is a low-power, standard frequency oscillator with a 3.2 x 2.5 mm package and LVCMOS/HCMOS compatible output. It supports a frequency of 8.192 MHz, operates from -40°C to 85°C, and accepts a supply voltage of 2.97 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 µA. It features a 5 ms startup time, frequency stability of ±20 ppm, and meets RoHS, REACH, and MSL1 standards. The device is designed for applications requiring reliable timing in portable and high-speed digital systems.

Datasheet Summary
Powered by GS/AI

The SiT1602BI-32-33E-8.192000 is a low-power, standard frequency oscillator with a 3.2 x 2.5 mm package and LVCMOS/HCMOS compatible output. It supports a frequency of 8.192 MHz, operates from -40°C to 85°C, and accepts a supply voltage of 2.97 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 µA. It features a 5 ms startup time, frequency stability of ±20 ppm, and meets RoHS, REACH, and MSL1 standards. The device is designed for applications requiring reliable timing in portable and high-speed digital systems.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-32-33E-8.192000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-32-33E-8.192000
LVCMOS Oscillators SiT1602BI-32-33E-8.192000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-32-33E-8.192000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0025.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0457.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4570 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0760 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JF-DCC-32.768D - 800675-SIT1552AI-JF-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
2 suppliers