The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It supports 52 fixed frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and accepts a supply voltage from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load. Available in industry-standard packages including 3.2 x 2.5 mm, it features a 5 ms startup time, standby mode with µA-level current, and ±20 ppm frequency stability inclusive of aging and temperature variation. The device is RoHS and REACH compliant, with no Pb, halogens, or antimony. A 0.1 µF decoupling capacitor between Vdd and GND is required. Maximum junction temperature is 95°C at 85°C ambient, with thermal resistance values provided for different packages.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-30S-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |