The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It offers 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with a 15 pF load. It includes a standby mode reducing current to as low as 0.6 µA, a 5 ms startup time, and industry-standard package sizes including 3.2 x 2.5 mm. The device meets RoHS and REACH compliance, and is qualified to MIL-STD-883F, JESD22, and MSL1 @ 260°C standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-28E-62.500000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |