The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as tight as ±20 ppm. The device supports supply voltages from 1.62 V to 3.63 V and draws 3.5 mA typical current at 1.8 V. It offers industrial temperature operation from -40°C to 85°C, a 5 ms startup time, and standby mode with current consumption as low as 0.6 µA. Available in industry-standard packages including 3.2 x 2.5 mm, it is RoHS and REACH compliant. The part number SiT1602BI-32-28E-24.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-28E-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |