The SiT1602B is a low-power, standard frequency oscillator providing 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output. It is available in industry-standard packages including 3.2 x 2.5 mm, operates from -40°C to 85°C, and supports supply voltages from 1.62 V to 3.63 V. The device consumes 3.5 mA typical at 1.8 V, features a 5 ms startup time, and includes standby mode for reduced power. It is RoHS and REACH compliant, with frequency stability as low as ±20 ppm inclusive of temperature, voltage, and aging variations. All variants share the same pinout and environmental qualifications, including MIL-STD-883F and JESD22 testing.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-18E-19.200000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |