The SiT1602B is a low-power, standard-frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates over industrial temperature ranges from -40°C to 85°C. The device features typical current consumption of 3.5 mA at 1.8 V, standby current as low as 0.6 µA, and a startup time of 5 ms. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it offers frequency stability as tight as ±20 ppm and meets RoHS, REACH, and MSL1 soldering requirements. It is designed for applications including tablets, SSDs, and high-speed serial interfaces such as USB and Ethernet.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-31-28E-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |