SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, operating from -40°C to 85°C, and featuring a 5 ms startup time and standby current as low as 0.6 µA at 1.8 V. It supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with ±20 ppm frequency stability inclusive of temperature, aging, and supply variations. It is a pin-to-pin replacement for quartz-based XOs and includes an enable/stby function for power management.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-31-18S-77.760000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |