The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it offers frequency stability as tight as ±20 ppm and a fast 5 ms startup time. The device includes standby mode, OE/ST pins for output control, and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. Jitter performance is specified up to 3.3 ps RMS at 75 MHz. It meets MIL-STD-883F, JESD22, and MSL1 soldering standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-23-YYN-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |