The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates across supply voltages from 1.62 V to 3.63 V, supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, and offers frequency stability as tight as ±20 ppm. Operating temperature ranges from -40°C to 85°C, with a typical current consumption of 3.5 mA at 1.8 V and a startup time of 5 ms. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device includes standby mode for low power operation, features RoHS and REACH compliance, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-23-25E-66.660000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |