The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin replacement for quartz-based XOs, offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz with frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports LVCMOS/HCMOS output with a 5 ms startup time. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it includes standby mode for power savings and meets RoHS, REACH, and MIL-STD-883 environmental standards. The part is RoHS and REACH compliant, Pb-free, and halogen-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-22-18S-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |