The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates from -40°C to 85°C and supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, including 75.000000 MHz. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It features a low typical current consumption of 3.5 mA at 1.8 V, a 5 ms startup time, and standby mode with current as low as 0.6 μa. Supply voltage ranges from 1.62 V to 3.63 V, and frequency stability is as tight as ±20 ppm over temperature and aging. The part is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards. It does not support automotive or aerospace qualification.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-21-33N-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |