The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and a 1.62 V to 3.63 V supply range. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over -40°C to 85°C with frequency stability as tight as ±20 ppm. Power consumption is 3.5 mA typical at 1.8 V, with standby current as low as 0.6 µA. Startup time is 5 ms, and it supports OE and ST pins for output enable and sleep mode. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant, with MSL1 moisture sensitivity and meets MIL-STD-883F, JESD22, and IPC-9592 standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-21-33E-27.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |