SiTime Corporation LVCMOS Oscillators SiT1602BI-21-28N-33.330000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-compatible replacement for quartz XOs. It supports supply voltages from 1.62 V to 3.63 V and operates from -40°C to 85°C, with a typical current draw of 3.5 mA at 1.8 V and a 5 ms startup time. The device features LVCMOS/HCMOS output, standby mode, and industry-standard packages in 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and MSL1 standards and is qualified for mechanical shock, vibration, and temperature cycling per MIL-STD-883F and JESD22.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-compatible replacement for quartz XOs. It supports supply voltages from 1.62 V to 3.63 V and operates from -40°C to 85°C, with a typical current draw of 3.5 mA at 1.8 V and a 5 ms startup time. The device features LVCMOS/HCMOS output, standby mode, and industry-standard packages in 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and MSL1 standards and is qualified for mechanical shock, vibration, and temperature cycling per MIL-STD-883F and JESD22.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-21-28N-33.330000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-21-28N-33.330000
LVCMOS Oscillators SiT1602BI-21-28N-33.330000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-21-28N-33.330000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30098-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-1532-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details