SiTime Corporation Oscillators SIT1602BI-21-18E-24.000000

Description
24MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-21-18E-24.000000-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
±20ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS - 707-SIT1602BI-21-18E-24.000000 - Utmel Electronic Limited
Hong Kong, China
±20ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
707-SIT1602BI-21-18E-24.000000
±20ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS 707-SIT1602BI-21-18E-24.000000
±20ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

±20ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-21-18E-24.000000-ND 707-SIT1602BI-21-18E-24.000000
Product Name Oscillators ±20ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SN74LS628NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
Crystal Oscillators - 7960518P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details