SN74LS628NS -- PROGRAMMABLE TIMERS AND OSCILLATORS
Texas Instruments
Programmable Timers and Oscillators
SN74LS628NS
Description
VCO IC 25MHz 14-SO
-
Quarktwin Technology Ltd.
Datasheet
Description
VCO IC 25MHz 14-SO
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
SN74LS628NS |
|
Product Name
|
Programmable Timers and Oscillators |
|
Oscillator Type
|
VCO; VCO
|
|
Package / Form Factor
|
Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
|
|
Features / Standards
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
2 suppliers
Oscillator Type
VCO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 44000 MHz
View Details
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
8-CDIP (0.300\", 7.62mm)
Features / Standards
RoHS
View Details