The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz XOs. It offers 52 frequencies from 3.57 MHz to 77.76 MHz, operates from -40°C to 85°C, and accepts a supply voltage of 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load. Startup time is 5 ms, and standby current is as low as 0.6 µA. Frequency stability is ±20 ppm, ±25 ppm, or ±50 ppm. Available in industry-standard package sizes: 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part number SiT1602BI-13-YYE-6.0
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-13-YYE-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |