SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, with a typical current consumption of 3.5 mA at 1.8 V. Operating temperature ranges from -40°C to 85°C, and supply voltage supports 1.62 V to 3.63 V. The device offers fast 5 ms startup time, standby mode with current as low as 0.6 µA at 1.8 V, and frequency stability as tight as ±20 ppm. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, with no Pb, halogens, or antimony. Pinout includes OE/ST function for enable/disable and standby control.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-12-33S-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |