The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates across a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as tight as ±20 ppm and supports operating temperatures from -40°C to 85°C. The device features low typical power consumption of 3.5 mA at 1.8 V, a 5 ms startup time, and standby current as low as 0.6 µA with the ST pin grounded. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part supports continuous supply voltage from 1.62 V to 3.63 V and meets RoHS, REACH, and anti-halogen requirements. It is qualified for mechanical shock and vibration per MIL-STD-883F and MSL1 moisture sensitivity.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-11-YYE-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |