SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz XOs. It operates across supply voltages of 1.62 V to 3.63 V, with industrial temperature range of -40°C to 85°C, and offers frequency stability as tight as ±20 ppm. The device supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, draws 3.5 mA typical current at 1.8 V, and features a 5 ms startup time and standby mode with current as low as 0.6 µA. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no Pb, halogen, or antimony content, and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-11-33E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |