The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and supply voltage options from 1.62 V to 3.63 V. It operates over temperature ranges of -40°C to 85°C and provides typical current consumption of 3.5 mA at 1.8 V. The device features fast 5 ms startup time, standby mode with microamp-level current draw, and frequency stability as tight as ±20 ppm. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. Pin-to-pin compatible with quartz XOs, it supports OE and ST control for output enable and standby functionality, with a maximum junction temperature of 95°C at 85°C ambient. The part satisfies MIL-STD-883F, JESD22, and MSL1 at 260°C for mechanical and environmental reliability.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BCF23-XXE-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |