SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, offering 52 standard frequencies between 3.57 MHz and 77.76 MHz. It is a pin-to-pin replacement for quartz-based XOs and supports supply voltages from 1.62 V to 3.63 V. The device operates over temperature ranges of -40°C to 85°C with frequency stability as tight as ±20 ppm. Typical current consumption is 3.5 mA at 1.8 V, and standby current is as low as 0.6 µA. It features a 5 ms startup time, industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and is RoHS and REACH compliant. The part includes an OE/ST pin for output enable and standby control, and requires a 0.1 µF bypass capacitor between Vdd and GND.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BCB23-33S-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |