The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and draws 3.5 mA typical at 1.8 V. The device features a 5 ms startup time, standby mode with sub-µA current consumption, and is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over a supply voltage range of 1.62 V to 3.63 V and meets RoHS, REACH, and halogen-free compliance standards. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and voltage variations.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-83-30N-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |