The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It supports 52 frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and accepts a supply voltage from 1.62 V to 3.63 V. Typical power consumption is 3.5 mA at 1.8 V with no load. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It features a 5 ms startup time, standby mode with sub-10 µA current, and is RoHS and REACH compliant. Frequency stability is specified as ±20 ppm over temperature and aging. The part includes enable and standby controls, with JEDEC-compliant mechanical and environmental ratings.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-83-30E-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |