The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, including 75.000000 MHz, and operates over a temperature range of -40°C to 85°C. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It features a supply voltage range of 1.62 V to 3.63 V, typical current consumption of 3.5 mA at 1.8 V, and a startup time of 5 ms. Standby mode reduces current to microamps, and it meets RoHS, REACH, and Pb-free standards. The part includes OE and ST pins for output enable and standby control, with a 15 pF load specified for all electrical characteristics. No automotive or aerospace qualifications are stated for this model.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-YYE-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |