The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XOs. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm and supports supply voltages from 1.62 V to 3.63 V. Typical current draw is 3.5 mA at 1.8 V with no load and includes standby mode consuming as little as 0.6 µA. It features a 5 ms startup time, LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-33E-37.500000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |