The SiT1602B is a low-power oscillator offering 52 standard frequencies from 3.57 MHz to 77.76 MHz with LVCMOS output. It operates from 1.62 V to 3.63 V, draws 3.5 mA typical at 1.8 V, and supports industrial temperature range -40°C to 85°C. Startup time is 5 ms, and standby current is as low as 0.6 µA at 1.8 V. It includes OE/ST control for output enable and sleep mode. Frequency stability is ±20 ppm including aging, temperature, and supply variations. Available in industry-standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Compliant with RoHS and REACH, it is suited for consumer and communication electronics.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-81-33N-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |