The SiT1602B is a low-power, standard frequency oscillator available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports 52 frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and accepts supply voltages between 1.62 V and 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load. It features LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-81-30E-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |