The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and accepts a supply voltage range of 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Features include a 5 ms startup time, standby mode with µA-level current, and ±20 ppm frequency stability. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-73-YYN-74.250000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |