The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as tight as ±20 ppm and supports industrial temperature ranges from -40°C to 85°C. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and consumes 3.5 mA typical at 1.8 V. Supply voltage options range from 1.62 V to 3.63 V, with standby current as low as 0.6 μA at 1.8 V. It features a 5 ms startup time, OE and ST pins for output enable and standby control, and meets RoHS, REACH, and MSL1 moisture sensitivity standards. Electrical characteristics such as output voltage levels, rise/fall times, and jitter are specified for LVCMOS outputs across all supply voltages.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-73-30E-66.660000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |