The SiT1602B series is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over -40°C to 85°C with frequency stability as low as ±20 ppm, and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 µA. It features a 5 ms startup time and complies with RoHS, REACH, and MSL1 standards. The part is a pin-to-pin replacement for quartz XOs and meets MIL-STD-883F, JESD22, and IEC EN61000-4.3 environmental and EMC requirements.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-73-18E-40.500000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |