The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies from 3.57 MHz to 77.76 MHz, designed as a drop-in replacement for quartz XOs. It operates from -40°C to 85°C with supply voltage from 1.62 V to 3.63 V and typical current consumption of 3.5 mA at 1.8 V. LVCMOS/HCMOS output features 5 ms startup time and standby current as low as 0.6 µA. Available in industry-standard package sizes: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Frequency stability is ±20 ppm over temperature and aging, with ±50 ppm available. RoHS, REACH, MSL1 compliant, and qualified to MIL-STD-883F and JESD22. The part number SiT1602BC-72-YYS-30.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-72-YYS-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |