The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin replacement for quartz-based XOs, offering 52 standard frequencies between 3.57 MHz and 77.76 MHz. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating over a temperature range of -40°C to 85°C, it features a supply voltage range of 1.62 V to 3.63 V, typical current consumption of 3.5 mA at 1.8 V, and a low standby current of 0.6 to 4.3 µA depending on supply voltage. With a fast startup time of 5 ms and LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-71-33S-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |