The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz with LVCMOS/HCMOS output. It operates from -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and draws 3.5 mA typical at 1.8 V. Frequency stability is ±20 ppm including aging and temperature drift. Startup time is 5 ms, with standby current as low as 0.6 µA. Available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Requires a 0.1 µF bypass capacitor between Vdd and GND. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-71-28N-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |