The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, including 77.76 MHz, with frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C. The device operates from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V and 4.5 mA maximum at higher supply voltages. It features a 5 ms startup time, standby mode with current consumption as low as 0.6 µA, and is offered in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no lead, halogen, or antimony.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-33-YYN-77.760000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |