SiTime Corporation LVCMOS Oscillators SiT1602BC-33-28S-27.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard-frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz crystals. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. It features ±20 ppm frequency stability, a 5 ms startup time, and standby current as low as 0.6 µA at 1.8 V. The oscillator meets RoHS, REACH, and MSL1 moisture sensitivity standards, and complies with MIL-STD-883F and JESD22 environmental tests.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard-frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz crystals. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. It features ±20 ppm frequency stability, a 5 ms startup time, and standby current as low as 0.6 µA at 1.8 V. The oscillator meets RoHS, REACH, and MSL1 moisture sensitivity standards, and complies with MIL-STD-883F and JESD22 environmental tests.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-33-28S-27.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-33-28S-27.000000
LVCMOS Oscillators SiT1602BC-33-28S-27.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-33-28S-27.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.163000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.63E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details