The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with frequency stability as low as ±20 ppm, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device includes standby mode with μA-level current, a 5 ms startup time, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant. It is designed for applications such as DSC, DVC, DVR, IP CAM, tablets, SSD, and high-speed serial interfaces like USB, SATA, and Ethernet.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-33-28E-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |