The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XOs. It operates across supply voltages from 1.62 V to 3.63 V and supports 52 standard frequencies from 3.57 MHz to 77.76 MHz. The device offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and has a startup time of 5 ms. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part includes standby mode for reduced power, complies with RoHS and REACH, and meets MIL-STD-883F and JESD22 environmental standards. The specific variant SiT1602BC-33-28E-6.0
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-33-28E-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |